Schurter 6100.4215 IEC Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Connector Type:IEC RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8702404 | 486-1005-ND | 89F5323 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Termination | Quick connect | Quick Connect |