6051.2183 -- VAC13KS, EUROPLUG, V-LOCK CORD RETAINING, 4.0 M, CONNECTOR IEC C13, H05VV-F3G1.0, BLACK
SCHURTER Inc
VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black
6051.2183
Description
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Request a Quote
Email Supplier
Datasheet
Suppliers
VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black
6051.2183
Description
Power Cord
Protection class I, Pin temperature 70 °C
with V-Lock interlocking system
Description
- Power Cord
- Protection class I, Pin temperature 70 °C
- with V-Lock interlocking system
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
6051.2183 |
|
Product Name
|
VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black |
|
Power Type
|
AC Power Connector
|
|
Device Type
|
Plug
|
|
Configuration
|
IEC
|
|
Standards / Certifications
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Mounting Style
Panel
Termination Types
Quick Connect - 0.189" (4.8mm)
View Details
Power Type
AC Power Connector
Device Type
Plug; Power Entry Module
Configuration
IEC
View Details
Power Type
AC Power Connector
Device Type
Power Entry Module
Termination Types
Wire Leads
View Details
Power Type
AC Power Connector
Device Type
Plug; Power Entry Module
Configuration
IEC
View Details