The DG11 is a panel-mount power entry module with an IEC C14 or C18 appliance inlet and a 2-pole TA35 circuit breaker featuring thermal or thermal-magnetic release. It is available in screw-on (front or rear) and snap-in mounting configurations, with panel thicknesses up to 3 mm for snap-in and 8 mm for screw-on. The module has quick-connect terminals rated at 6.3 x 0.8 mm, operates at 10 A / 250 VAC (IEC) or 15 A / 250 VAC (UL/CSA), and meets IP40, IP54, or IP67 protection levels depending on mounting and sealing. The housing is black or white thermoplastic, UL 94V-0 rated. It is prewired, includes a V-Lock cord latching system, and complies with IEC 60320-1, UL 60320-1, CSA C22.2 No. 60320-1, and IEC/UL 62368-1. Approvals include VDE, UL UR, and CCC.
Description
Unique Selling Proposition
Characteristics
Other versions on request
Inlet Connector C14 / C18 also available without seal. The V-Lock cord latching system prevents against accidental removal of the power supply.
| SCHURTER Inc | |
|---|---|
| Product Category | Power Connectors |
| Product Number | DG11 |
| Product Name | IEC Appliance Inlet C14 or C18 with Circuit Breaker TA35 2-pole with thermal or thermal-magnetic release |
| Power Type | AC Power Connector |
| Device Type | Plug; Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Screw On Mounting |
| Termination Types | Quick Connect |