SCHURTER Inc Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter 6051.2121

Description
POWER CORD, NEMA5-15P TO IEC C13, 3M, 13A, WHITE; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P TO IEC C13, 3M, 13A, WHITE; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter
47W0743
Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter 47W0743
POWER CORD, NEMA5-15P TO IEC C13, 3M, 13A, WHITE; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA5-15P TO IEC C13, 3M, 13A, WHITE; Connector Type A:IEC 60320 C13; Connector Type B:NEMA 5-15P; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 47W0743
Product Name Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711407 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
International 3x2.50mm² Harmonized Cable - 86020310 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details