SCHURTER Inc Power Cords 6051.2008

Description
Schurter 6051.2008 Power Cord
Request a Quote Datasheet
Description
Schurter 6051.2008 Power Cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cords - 8920668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920668
Power Cords 8920668
Schurter 6051.2008 Power Cord

Schurter 6051.2008 Power Cord

Supplier's Site
Power Cords - 1738112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
1738112
Power Cords 1738112
Schurter 6051.2008 Power Cord

Schurter 6051.2008 Power Cord

Supplier's Site
Power Cord, Iec C13-Uk Plug, 2M, 10A; Connector Type A Schurter - 75T5612 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Uk Plug, 2M, 10A; Connector Type A Schurter
75T5612
Power Cord, Iec C13-Uk Plug, 2M, 10A; Connector Type A Schurter 75T5612
POWER CORD, IEC C13-UK PLUG, 2M, 10A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, IEC C13-UK PLUG, 2M, 10A; Connector Type A:IEC 60320 C13; Connector Type B:Mains Plug, UK; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 8920668 75T5612
Product Name Power Cords Power Cord, Iec C13-Uk Plug, 2M, 10A; Connector Type A Schurter
Cord Color Black
Approvals RoHS RoHS
Male End Type C13, iec
Female End Type IEC-320-C13; Uk plug
Unlock Full Specs
to access all available technical data

Similar Products

International 3x0.75mm°� Gray H05VV-F Cable - 86065210 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 10 A, Interconnection, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6007.0214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Sensor & Actuator Cables - 2711435 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details