SCHURTER Inc Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter 5707.0803.312

Description
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter - 32M7602 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter
32M7602
Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter 32M7602
POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 8A, 125VAC; Connector Type:IEC C14, C18; Current Rating:8A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32M7602
Product Name Power Entry Module, Medical, 8A, 125Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
IEC Filters - 2660139 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details