SCHURTER Inc Power Line Filter Modules 3-103-754

Description
Single Phase EMC/EMI Line Filter 15A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 15A 240VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-754-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-754-ND
Power Line Filter Modules 486-3-103-754-ND
Single Phase EMC/EMI Line Filter 15A 240VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 15A 240VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filter, 1 Phase, 15A, 240Vac; Filter Applications Schurter - 57AC6389 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 15A, 240Vac; Filter Applications Schurter
57AC6389
Power Line Filter, 1 Phase, 15A, 240Vac; Filter Applications Schurter 57AC6389
POWER LINE FILTER, 1 PHASE, 15A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 15A, 240VAC; Filter Applications:General Purpose; Voltage Rating:240VAC; Current Rating:15A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-754-ND 57AC6389
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 15A, 240Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1245303 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Common Mode Choke, 0.5Mh, 20A, 1-Phase; Inductance Schurter - 53AJ8390 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 20 amps
View Details
Power Line EMC Filters - FQA020ADC-007-S - TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile, PCB
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL60950-1, CSA60950-1, EN60950-1
Rated Voltage 40 volts
View Details
3 suppliers