Interpower 15A/125V North American Splash Resistant Socket 88010360

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: UL 94 V-0 Ingress Protection Rating: IP 44 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG max General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: UL 94 V-0 Ingress Protection Rating: IP 44 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG max General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A/125V North American Splash Resistant Socket - 88010360 - Interpower
Oskaloosa, IA, United States
15A/125V North American Splash Resistant Socket
88010360
15A/125V North American Splash Resistant Socket 88010360
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: UL 94 V-0 Ingress Protection Rating: IP 44 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 12 AWG max General Material: Polyamide 6 CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 100ºC

Flammability Rating: UL 94 V-0

Ingress Protection Rating: IP 44

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: Polyamide 6

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010360
Product Name 15A/125V North American Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
Country Selection USA
Standards / Certifications UL; WD 6
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Hospital Grade Plug - 88030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Continental European In-line Socket - 88010391 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details