SCHURTER Inc Power Line Filter Modules 5500.2644.07

Description
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-6305-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-6305-ND
Power Line Filter Modules 486-6305-ND
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1 Phase, 12A, 250Vac; Filter Applications Schurter - 81Y5503 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 12A, 250Vac; Filter Applications Schurter
81Y5503
Power Line Filter, 1 Phase, 12A, 250Vac; Filter Applications Schurter 81Y5503
POWER LINE FILTER, 1 PHASE, 12A, 250VAC; Filter Applications:Medical ; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 12A, 250VAC; Filter Applications:Medical; Voltage Rating:250VAC; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Product Range:FMAB NEO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-6305-ND 81Y5503
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 12A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-228-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
IEC Filters - 1670460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Panel mount
Standards and Certifications RoHS
View Details