SCHURTER Inc Power Line Filter Modules 3-109-228

Description
Single Phase EMC/EMI Line Filter 3A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Description
Single Phase EMC/EMI Line Filter 3A 277VAC 50/60Hz Single Stage Quick Connect
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schurter Power Line Filter, part number 07AH1965, is designed for 277 VAC applications, suitable for single-phase systems. It features a compact, one-stage design with high symmetrical attenuation, making it effective for suppressing electromagnetic interference, particularly in environments with noise from switching semiconductors. The filter is rated for a maximum current of 3A and operates within a temperature range of -40 °C to 100 °C. It includes quick connect terminals for easy installation and is housed in a completely enclosed metal casing. The product complies with various international standards, including IEC/UL 60950 for information technology equipment and IEC/UL 60601-1 for medical applications. Additionally, it has a low leakage current of less than 1 mA and a dielectric strength of over 1.7 kVDC between line and neutral. This filter is RoHS compliant and suitable for use in industrial and medical environments.

Datasheet Summary
Powered by GS/AI

The Schurter Power Line Filter, part number 07AH1965, is designed for 277 VAC applications, suitable for single-phase systems. It features a compact, one-stage design with high symmetrical attenuation, making it effective for suppressing electromagnetic interference, particularly in environments with noise from switching semiconductors. The filter is rated for a maximum current of 3A and operates within a temperature range of -40 °C to 100 °C. It includes quick connect terminals for easy installation and is housed in a completely enclosed metal casing. The product complies with various international standards, including IEC/UL 60950 for information technology equipment and IEC/UL 60601-1 for medical applications. Additionally, it has a low leakage current of less than 1 mA and a dielectric strength of over 1.7 kVDC between line and neutral. This filter is RoHS compliant and suitable for use in industrial and medical environments.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-109-228-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-109-228-ND
Power Line Filter Modules 486-3-109-228-ND
Single Phase EMC/EMI Line Filter 3A 277VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 3A 277VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, Standard, 3A, 277Vac; Filter Applications Schurter - 07AH1965 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 3A, 277Vac; Filter Applications Schurter
07AH1965
Power Line Filter, Standard, 3A, 277Vac; Filter Applications Schurter 07AH1965
POWER LINE FILTER, STANDARD, 3A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 3A, 277VAC; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-109-228-ND 07AH1965
Product Name Power Line Filter Modules Power Line Filter, Standard, 3A, 277Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-237-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 1245301 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details