SCHURTER Inc Power Line Filter Modules 5500.2636.01

Description
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3217-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3217-ND
Power Line Filter Modules 486-3217-ND
Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 12A 125V, 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Ac Filter, 1-Ph, Industrial, 12A, 250Vac; Voltage Rating Schurter - 49Y3820 - Newark, An Avnet Company
Chicago, IL, United States
Ac Filter, 1-Ph, Industrial, 12A, 250Vac; Voltage Rating Schurter
49Y3820
Ac Filter, 1-Ph, Industrial, 12A, 250Vac; Voltage Rating Schurter 49Y3820
AC FILTER, 1-PH, INDUSTRIAL, 12A, 250VAC; Voltage Rating:250VAC; Current Rating:12A; Product Range:FMAB NEO Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

AC FILTER, 1-PH, INDUSTRIAL, 12A, 250VAC; Voltage Rating:250VAC; Current Rating:12A; Product Range:FMAB NEO Series; Filter Terminals:Quick Connect; Filter Type:1 Phase; Leakage Current Max:1mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3217-ND 49Y3820
Product Name Power Line Filter Modules Ac Filter, 1-Ph, Industrial, 12A, 250Vac; Voltage Rating Schurter
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-15KESS6AFPWDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line EMC Filters - RSHN-2020L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers