TDK-Lambda Europe GmbH 20-40A DIN Rail Redundancy Modules DRM40

Description
The DRM40 series of 20 to 40A DIN rail mount redundancy modules can be used in N+1 redundancy applications or to parallel two power supplies for additional power. The DRM40 has a current balancing LED indicator which is illuminated when both power supplies have been adjusted to deliver the same current. Two isolated alarm signals indicate the output voltage status of each power supply. Internally the DRM40 has a low 200mV voltage drop. Features Compact Size Low 200mV Voltage Drop Current Balance Indicator Option Isolated Alarm Signals Applications for this product General Purpose Industrial Test & Measurement
Request a Quote Datasheet
Description
The DRM40 series of 20 to 40A DIN rail mount redundancy modules can be used in N+1 redundancy applications or to parallel two power supplies for additional power. The DRM40 has a current balancing LED indicator which is illuminated when both power supplies have been adjusted to deliver the same current. Two isolated alarm signals indicate the output voltage status of each power supply. Internally the DRM40 has a low 200mV voltage drop. Features Compact Size Low 200mV Voltage Drop Current Balance Indicator Option Isolated Alarm Signals Applications for this product General Purpose Industrial Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Achern, Germany
20-40A DIN Rail Redundancy Modules
DRM40
20-40A DIN Rail Redundancy Modules DRM40
The DRM40 series of 20 to 40A DIN rail mount redundancy modules can be used in N+1 redundancy applications or to parallel two power supplies for additional power. The DRM40 has a current balancing LED indicator which is illuminated when both power supplies have been adjusted to deliver the same current. Two isolated alarm signals indicate the output voltage status of each power supply. Internally the DRM40 has a low 200mV voltage drop. Features Compact Size Low 200mV Voltage Drop Current Balance Indicator Option Isolated Alarm Signals Applications for this product General Purpose Industrial Test & Measurement

The DRM40 series of 20 to 40A DIN rail mount redundancy modules can be used in N+1 redundancy applications or to parallel two power supplies for additional power. The DRM40 has a current balancing LED indicator which is illuminated when both power supplies have been adjusted to deliver the same current. Two isolated alarm signals indicate the output voltage status of each power supply. Internally the DRM40 has a low 200mV voltage drop.

Features

  • Compact Size
  • Low 200mV Voltage Drop
  • Current Balance Indicator Option
  • Isolated Alarm Signals

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category EMI Filters and RFI Filters
Product Number DRM40
Product Name 20-40A DIN Rail Redundancy Modules
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details