SCHURTER Inc Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter 0040.5000.2

Description
POWER ENTRY PLUG, 2 POLE, 10A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes
Description
POWER ENTRY PLUG, 2 POLE, 10A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter - 92F7988 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter
92F7988
Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter 92F7988
POWER ENTRY PLUG, 2 POLE, 10A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

POWER ENTRY PLUG, 2 POLE, 10A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 92F7988
Product Name Power Entry Plug, 2 Pole, 10A, 250Vac; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1608-1434-6-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filters - 2378764 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
IEC Filters - 1345656 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount, screw mount
Standards and Certifications RoHS
View Details