SCHURTER Inc Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter 4752.62

Description
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter - 32C5131 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter
32C5131
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter 32C5131
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C5131
Product Name Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H8D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 8
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 374216 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details