General Cable Outlet Strip 00565.63.17

Description
BEIGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SJT 16 AWG, 9 FT CORD TYPE 3 OUTLET(S) 1625 W 125 V 13 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
Datasheet
Description
BEIGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SJT 16 AWG, 9 FT CORD TYPE 3 OUTLET(S) 1625 W 125 V 13 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 00565.63.17 - General Cable
Highland Heights, KY, USA
Outlet Strip
00565.63.17
Outlet Strip 00565.63.17
BEIGE COLOR UL APPROVAL CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION PVC BODY MATERIAL SJT 16 AWG, 9 FT CORD TYPE 3 OUTLET(S) 1625 W 125 V 13 AMPERE ELECTRICAL RATING PVC OUTLET MATERIAL POWR-CENTER[R] BRAND ROHS COMPLIANT TEMPERATURE RATING 60 DEG C
  • BEIGE COLOR
  • UL APPROVAL
  • CLOCK, LAMP, HOLIDAY LIGHTING, HOUSEHOLD APPLIANCE APPLICATION
  • PVC BODY MATERIAL
  • SJT 16 AWG, 9 FT CORD TYPE
  • 3 OUTLET(S)
  • 1625 W 125 V 13 AMPERE ELECTRICAL RATING
  • PVC OUTLET MATERIAL
  • POWR-CENTER[R] BRAND
  • ROHS COMPLIANT
  • TEMPERATURE RATING 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Power Strips
Product Number 00565.63.17
Product Name Outlet Strip
Voltage 115V
Phase Single
Number of Outlets 3
Current 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296264 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1582T6C1BKRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Outlet Strip - 04000.63.05 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details