SCHURTER Inc Connector, 4, 15A, 250V; No. Of Outlets Schurter 4752.42

Description
CONNECTOR, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 4, 15A, 250V; No. Of Outlets Schurter - 84K0306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 4, 15A, 250V; No. Of Outlets Schurter
84K0306
Connector, 4, 15A, 250V; No. Of Outlets Schurter 84K0306
CONNECTOR, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

CONNECTOR, 4, 15A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:Hardwired; Cable Length:-; Product Range:-; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 84K0306
Product Name Connector, 4, 15A, 250V; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T6B1SRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details