SCHURTER Inc Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter 4752.4

Description
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter - 01C5028 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter
01C5028
Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter 01C5028
POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 4 OUTLET, 10A, 250V; No. of Outlets:4Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:4752 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 01C5028
Product Name Power Outlet Strip, 4 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1582H6B1BKAM - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details