SCHURTER Inc Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter 4740.46

Description
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:EU; Cable Length:2m; Product Range:4740 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:EU; Cable Length:2m; Product Range:4740 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter - 23M1880 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter
23M1880
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter 23M1880
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:EU; Cable Length:2m; Product Range:4740 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:EU; Cable Length:2m; Product Range:4740 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 23M1880
Product Name Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 455343 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
PDUs and Outlet Strips - 1584H4A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers - TLM626NS - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details
3 suppliers