SCHURTER Inc Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter 4740.4

Description
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter - 23M1879 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter
23M1879
Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter 23M1879
POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 6 OUTLET, 10A, 250V; No. of Outlets:6Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14 Inlet; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 23M1879
Product Name Power Outlet Strip, 6 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685403 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 10
Outlets Type f - german schuko
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 15854H7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
12-Outlet Vertical Power Strip, 120V, 15A, NEMA 5-15P, 15 ft. Cord, 36 in., Black Housing - PS3612B - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details