SCHURTER Inc Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter 4740.3

Description
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes
Datasheet
Description
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter - 50H2427 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter
50H2427
Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter 50H2427
DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes

DISTRIBUTION UNIT, 5 OUTLET, 15A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC 60320 C13; Current Rating:15A; Supply Voltage VAC:250V; Plug Type:IEC 60320 C14; Cable Length:-; Product Range:4740 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50H2427
Product Name Distribution Unit, 5 Outlet, 15A, 250V; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296292 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584MF - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Accessory
Certifications REACH
View Details
12-Outlet Vertical Power Strip, 120V, 15A, 15-ft. Cord, 5-15P, 36 in. - PS3612 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers