SCHURTER Inc 450-8946

Description
These space-saving 4-way IEC distribution blocks can be free standing or wall mounted (fixing centres 135mm). High quality hard wired construction with no rivets or friction joints Number of Sockets = 4 Socket Type = IEC C13 Mounting Type = Free Standing, Wall Mount Voltage Rating = 250 V ac Current Rating = 10A Colour = Black Wired = Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4508946 - RS Components, Ltd.
Corby, Northants, United Kingdom
These space-saving 4-way IEC distribution blocks can be free standing or wall mounted (fixing centres 135mm). High quality hard wired construction with no rivets or friction joints Number of Sockets = 4 Socket Type = IEC C13 Mounting Type = Free Standing, Wall Mount Voltage Rating = 250 V ac Current Rating = 10A Colour = Black Wired = Yes

These space-saving 4-way IEC distribution blocks can be free standing or wall mounted (fixing centres 135mm).
High quality hard wired construction with no rivets or friction joints
Number of Sockets = 4
Socket Type = IEC C13
Mounting Type = Free Standing, Wall Mount
Voltage Rating = 250 V ac
Current Rating = 10A
Colour = Black
Wired = Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power Distribution Units (PDU)
Product Number 4508946
Voltage 230V
Unlock Full Specs
to access all available technical data

Similar Products

58 V 135 A Hard-Wired Waterproof DC Power Distribution Box for MINI® Fuses, Circuit Breakers & Relays - 901-326 - Littelfuse, Inc.
Specs
Physical 0.28 H x 0 W x 1.9 L in.
Protection Circuit Breaker; Thermal Fuse
View Details
Distribution Unit with Power Cord and 4 IEC Appliance Outlets F - 4748 - SCHURTER Inc
Specs
Frequency 50Hz
Number of Outlets 4
Outlets IEC
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
distribution module for supply voltage - DF3200 - ifm electronic gmbh
Specs
Voltage 24VDC; 18~30 DC
Current 20.0 amps
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details