SCHURTER Inc Circuit Breakers 4435.0047

Description
Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-2388-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-2388-ND
Circuit Breakers 486-2388-ND
Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 10A 240V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Circuit Breakers - 4435.0047 - 4435.0047 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4435.0047
4435.0047
Circuit Breakers - 4435.0047 4435.0047
Manufacturer: Schurter Inc. Win Source Part Number: 791262-4435.0047 Series: TA35 Current Rating: 10A Voltage Rating - AC: 240V Voltage Rating - DC: 60V Mounting: Panel Mount Actuator Type: Rocker Number of Poles: 2 Breaker Type: Thermal Family Name: 4435.0047 Categories: Circuit Protection Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 791262-4435.0047
Series: TA35
Current Rating: 10A
Voltage Rating - AC: 240V
Voltage Rating - DC: 60V
Mounting: Panel Mount
Actuator Type: Rocker
Number of Poles: 2
Breaker Type: Thermal
Family Name: 4435.0047
Categories: Circuit Protection
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 486-2388-ND 4435.0047
Product Name Circuit Breakers Circuit Breakers - 4435.0047
Rated Current 10 amps
Trip System Type Thermal Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data