Qualtek Electronics Corp. QMB Series Thermal Circuit Breaker, 12A QMB-123-00ENN-3BA

Description
QMB Series Thermal Circuit Breaker Features: Rating: 12A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote Datasheet
Description
QMB Series Thermal Circuit Breaker Features: Rating: 12A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QMB Series Thermal Circuit Breaker, 12A
QMB-123-00ENN-3BA
QMB Series Thermal Circuit Breaker, 12A QMB-123-00ENN-3BA
QMB Series Thermal Circuit Breaker Features: Rating: 12A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE

QMB Series Thermal Circuit Breaker
Features:
Rating: 12A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE

Supplier's Site Datasheet
Circuit Breakers - QMB-123-00ENN-3BA - QMB-123-00ENN-3BA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - QMB-123-00ENN-3BA
QMB-123-00ENN-3BA
Circuit Breakers - QMB-123-00ENN-3BA QMB-123-00ENN-3BA
Manufacturer: Qualtek Win Source Part Number: 761860-QMB-123-00ENN -3BA Series: QMB Current Rating: 12A Voltage Rating - AC: 250V Voltage Rating - DC: 32V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Family Name: QMB Categories: Circuit Protection Introduction Date: August 15, 2014 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 761860-QMB-123-00ENN-3BA
Series: QMB
Current Rating: 12A
Voltage Rating - AC: 250V
Voltage Rating - DC: 32V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Family Name: QMB
Categories: Circuit Protection
Introduction Date: August 15, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Breakers - Q901-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q901-ND
Circuit Breakers Q901-ND
Circuit Breaker Thermal 12A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 12A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number QMB-123-00ENN-3BA QMB-123-00ENN-3BA Q901-ND
Product Name QMB Series Thermal Circuit Breaker, 12A Circuit Breakers - QMB-123-00ENN-3BA Circuit Breakers
Rated AC Voltage 125 to 250 volts 250 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Thermal Thermal
Rated DC Voltage 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q515-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - Q523-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers