The TA45 Circuit Breaker 2P RO 20A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation mechanism and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring backup protection. This circuit breaker is available in various configurations, including options for undervoltage release, mechanical lock-out latch, remote trip release, and auxiliary contacts. It operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. The unit is calibrated for an ambient temperature of +23°C, with permissible operating temperatures ranging from -10°C to +55°C. The TA45 is compliant with the CBE standard EN60934 and is suitable for applications such as motors, power supplies, and processing machines. It has a degree of protection rated at IP40, with options for enhanced protection when used with accessories. The circuit breaker is designed for durability, with an endurance rating of 50,000 cycles at rated current.
TA45 Circuit Breaker 2p RO 20A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C0757 |
| Product Name | Ta45 Circuit Breaker 2P Ro 20A Schurter |