The TA45 Circuit Breaker 2P RO 2A from Schurter is a thermal circuit breaker designed for equipment protection. It features a rocker actuation mechanism and is capable of interrupting overloads automatically while allowing manual ON/OFF switching under normal load conditions. The device can handle moderate short circuit currents without requiring backup protection. This circuit breaker operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current of 1000 A. It is calibrated for an ambient temperature of +23°C, with a permissible operating range from -10°C to +55°C. The device is compliant with the CBE standard EN60934 and is approved in major industrial countries. The TA45 series offers various options, including versions with undervoltage release, mechanical lock-out latches, and remote trip capabilities. It has a degree of protection rated at IP40, with options for IP54 and IP65 when used with accessories. The circuit breaker is designed for applications such as motors, power supplies, and processing machines, making it versatile for different engineering needs.
TA45 SERIES CIRCUIT BREAKER, 2 POLE ROCKER, 2-POLE PROTECTION, QC TERMINALS, BLACK ROCKER, PRINTED WHITE -/O, 2 A ROHS COMPLIANT: YES
TA45 Circuit Breaker 2p RO 2A
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Protection Components | Circuit Protection Components |
| Product Number | 28AC9534 | 32C0509 |
| Product Name | Ta45 Series Circuit Breaker, 2 Pole Rocker, 2-Pole Protection, Qc Terminals, Black Rocker, Printed White -/o, 2 A Rohs Compliant Schurter | Ta45 Circuit Breaker 2P Ro 2A Schurter |
| Standards and Certifications | RoHS |