Infineon Technologies AG Multi-Purpose ESD Devices ESD217-B1-02EL

Description
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 5 pF (typical) • Ultra low dynamic resistance: RDYN = 0.22 ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet
Description
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 5 pF (typical) • Ultra low dynamic resistance: RDYN = 0.22 ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD217-B1-02EL - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD217-B1-02EL
Multi-Purpose ESD Devices ESD217-B1-02EL
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 5 pF (typical) • Ultra low dynamic resistance: RDYN = 0.22 ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package Target Applications: - • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Low Capacitance Bi-directional ESD / Transient Protection Diode
Summary of Features:
- • ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) • Bi-directional, working voltage up to VRWM = ±5.5 V max. • Low capacitance: CL = 5 pF (typical) • Ultra low dynamic resistance: RDYN = 0.22 Ω typ. • Low reverse current. IR = 100nA (max.) • Pb-free (RoHS compliant) and halogen free package
Target Applications:
- • Keypad, touchpad, buttons, convenience keys • LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) • Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD217-B1-02EL
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
Current Surge 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD0P4RFL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
Current Surge 5 amps
View Details
Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 4 amps
View Details
Low Capacitance ESD Devices - ESD102-U1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details