The TA45 Circuit Breaker 2P Ro 20A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and can handle moderate short circuit currents without requiring backup protection. The device supports manual ON/OFF switching under normal load conditions and is available in various configurations, including options for undervoltage release and mechanical lock-out to enhance safety. This circuit breaker operates within a rated current range of 0.05 A to 20 A at AC 240 V and DC 60 V. It has a conditional short circuit current rating of 1000 A and is compliant with the EN 60934 standard. The unit is designed for a wide ambient temperature range of -10°C to +55°C and features a snap-in mounting design. It is also resistant to vibration and shock, making it suitable for various applications, including motors and power supplies. The TA45 is approved in major industrial countries, ensuring its reliability in diverse environments.
TA45 Circuit Breaker 2p RO 20A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C1341 |
| Product Name | Ta45 Circuit Breaker 2P Ro 20A Schurter |