The TA45 Circuit Breaker 2P RO 10A is a thermal circuit breaker designed for equipment protection, featuring a rocker actuation mechanism. It is capable of interrupting overloads and can handle moderate short circuit currents without additional backup protection. The device supports manual ON/OFF switching under normal load conditions and is available in various configurations, including options for undervoltage release and mechanical lock-out latch for enhanced safety. This circuit breaker operates within a rated current range of 0.05 to 20 A at AC 240 V and DC 60 V, with a conditional short circuit current rating of 1000 A. It is designed for a wide ambient temperature range of -10°C to +55°C and is compliant with the CBE standard EN60934. The unit features a snap-in mounting design and is available with various rocker colors and illumination options. Its durability is supported by a lifespan of up to 50,000 cycles at rated current. The TA45 is suitable for applications including motors, power supplies, and processing machines.
TA45 Circuit Breaker 2p RO 10A
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 06P9440 |
| Product Name | Ta45 Circuit Breaker 2P Ro 10A Schurter |