Nexperia B.V. Automotive infotainment ESD protection diode PESD2USB3UX-TR

Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Description
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Automotive ESD protection diode in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two in-vehicle network bus lines from electrostatic discharge and transients in infotainment applications such as USB, HDMI, and LVDS. It has a reverse stand-off voltage of 3.3 V, a low clamping voltage of 3.3 V at 8 A pulse current, ultra-low diode capacitance of 0.56 pF, and provides ESD protection up to 8 kV per IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω). The device operates with a junction temperature up to 175 °C and is qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

Automotive ESD protection diode in a SOT23 (TO-236AB) surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect two in-vehicle network bus lines from electrostatic discharge and transients in infotainment applications such as USB, HDMI, and LVDS. It has a reverse stand-off voltage of 3.3 V, a low clamping voltage of 3.3 V at 8 A pulse current, ultra-low diode capacitance of 0.56 pF, and provides ESD protection up to 8 kV per IEC 61000-4-2 and ISO 10605 (150 pF, 330 Ω). The device operates with a junction temperature up to 175 °C and is qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Automotive infotainment ESD protection diode - PESD2USB3UX-TR - Nexperia B.V.
Nijmegen, Netherlands
Automotive infotainment ESD protection diode
PESD2USB3UX-TR
Automotive infotainment ESD protection diode PESD2USB3UX-TR
Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others. Features and benefits Reverse stand-off voltage: VRWM = 3.3 V Low clamping voltage: VCL= 3.3 V at IPP = 8 A ESD protection up to 8 kV (IEC 61000-4-2) Ultra low capacitance: Cd = 0.56 pF ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 / Automotive grade Applications ESD protection for In-vehicle network lines in automotive environments Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS Automotive A/V monitors, display and cameras SerDes: GMSL, FPD-Link, LVDS

Automotive ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive In-vehicle network bus lines from the damage caused by ElectroStatic discharge (ESD) and other transients. This product protects especially multimedia applications such as USB, HDMI and others.

Features and benefits

  • Reverse stand-off voltage: VRWM = 3.3 V
  • Low clamping voltage: VCL= 3.3 V at IPP = 8 A
  • ESD protection up to 8 kV (IEC 61000-4-2)
  • Ultra low capacitance: Cd = 0.56 pF
  • ESD protection up to 8 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 / Automotive grade

Applications

ESD protection for In-vehicle network lines in automotive environments

  • Infotainment applications USB2.0, HDMI, DisplayPort, eSATA and LVDS
  • Automotive A/V monitors, display and cameras
  • SerDes: GMSL, FPD-Link, LVDS
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2USB3UX-TR
Product Name Automotive infotainment ESD protection diode
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

 - PESD12VS2UQ/S911,X - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
Ultra-low capacitance bidirectional ESD protection diode - PESD30VF1BALS-QYL - Nexperia B.V.
Specs
Mounting / Packaging SOD882BD SOD882BD
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI14SZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details
Ultra low capacitance bidirectional double ESD protection array - PESD5V0U2BMB-QYL - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT883B SOT883B
Standards and Certifications RoHS
View Details