SCHURTER Inc Cbe Tmt12-211S-3-Tzz02 Schurter 4419.9003

Description
CBE TMT12-211S-3-TZZ02
Description
CBE TMT12-211S-3-TZZ02
Datasheet
Datasheet Summary
Powered by GS/AI

The CBE TMT12-211S-3-TZZ02 is a single pole thermal-magnetically operated circuit breaker designed for equipment protection. It features a compact size and is intended primarily for safeguarding circuit control functions in sensitive instruments. The device operates effectively under overload and short circuit conditions, with a maximum breaking capacity of 200 A at 240 V AC and 400 A at 28 V DC. This circuit breaker offers two tripping characteristics: the T characteristic, which operates between 8-12 times the rated current, and the optional F characteristic, which operates at lower levels of 4-8 times the rated current. It includes a trip-free feature, ensuring that the contacts will open during overloads even if the reset button is held down. The device is available in various mounting styles, including threaded neck and flange types, and offers options for quick connect or screw clamp terminals. The CBE TMT12-211S-3-TZZ02 is rated for a voltage of 240 V AC and 28 V DC, with a current range from 0.05 to 16 A. It has a degree of protection rated at IP40 for the accessible range and IP00 for the termination range. The circuit breaker is also designed to withstand shock and vibration, making it suitable for various applications. It has received multiple approvals, including UL, CSA, and VDE, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The CBE TMT12-211S-3-TZZ02 is a single pole thermal-magnetically operated circuit breaker designed for equipment protection. It features a compact size and is intended primarily for safeguarding circuit control functions in sensitive instruments. The device operates effectively under overload and short circuit conditions, with a maximum breaking capacity of 200 A at 240 V AC and 400 A at 28 V DC. This circuit breaker offers two tripping characteristics: the T characteristic, which operates between 8-12 times the rated current, and the optional F characteristic, which operates at lower levels of 4-8 times the rated current. It includes a trip-free feature, ensuring that the contacts will open during overloads even if the reset button is held down. The device is available in various mounting styles, including threaded neck and flange types, and offers options for quick connect or screw clamp terminals. The CBE TMT12-211S-3-TZZ02 is rated for a voltage of 240 V AC and 28 V DC, with a current range from 0.05 to 16 A. It has a degree of protection rated at IP40 for the accessible range and IP00 for the termination range. The circuit breaker is also designed to withstand shock and vibration, making it suitable for various applications. It has received multiple approvals, including UL, CSA, and VDE, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Cbe Tmt12-211S-3-Tzz02 Schurter - 10J3096 - Newark, An Avnet Company
Chicago, IL, United States
Cbe Tmt12-211S-3-Tzz02 Schurter
10J3096
Cbe Tmt12-211S-3-Tzz02 Schurter 10J3096
CBE TMT12-211S-3-TZZ02

CBE TMT12-211S-3-TZZ02

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 10J3096
Product Name Cbe Tmt12-211S-3-Tzz02 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
 - PESD3V3CA-SFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD237-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details