4410.9022 -- TM12 CIRCUIT BREAKER 15A SCHURTER
SCHURTER Inc
Tm12 Circuit Breaker 15A Schurter
4410.9022
Description
TM12 Circuit Breaker 15A
Description
TM12 Circuit Breaker 15A
Suppliers
Tm12 Circuit Breaker 15A Schurter
29Y3219
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y3219 |
|
Product Name
|
Tm12 Circuit Breaker 15A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details