25A vertical PCB contact for tin-plated Powerpole™ 15/45 series, with low mating force, 44.70 mm length, and suitable for vertical applications up to 25 amps per pole. Designed for mating with wire contacts only and compatible with mounting staples. Tin plating enhances solderability.
25 AMP VERTICAL LOW DETENT PCB CONTACT 44.70MM LENGTH
CONTACT, SOCKET, CRIMP; Product Range:PCB Powerpole Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Power Pole 15/45 Connector Housings RoHS Compliant: Yes
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1377G4 | 1377G4 | 41AH6177 |
| Product Name | Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent | Contacts | Contact, Socket, Crimp; Product Range Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |