SCHURTER Inc T12 Circuit Breaker 15A Schurter 4410.0151

Description
T12 Circuit Breaker 15A
Description
T12 Circuit Breaker 15A
Datasheet
Datasheet Summary
Powered by GS/AI

The T12 Circuit Breaker 15A (part number 90B5376) is a single pole, thermally operated circuit breaker designed for equipment protection against overloads and short circuits. It features a positively trip-free mechanism that ensures contacts open even if the reset button is held in the closed position. The device is compact and cost-effective, making it suitable for applications involving motors, transformers, and solenoids. This circuit breaker operates within a rated current range of 0.05 to 16 A and can handle a maximum breaking capacity of 1000 A at AC 240 V. It is rated for AC voltages up to 240 V and DC voltages up to 28 V. The unit is calibrated for an ambient temperature of +23°C, with correction factors provided for different temperatures. It is also resistant to shock and vibration, complying with IEC standards. Available options include various actuation types (reset or manual ON/OFF), terminal types (quick connect or screw clamp), and additional features such as independent auxiliary contacts. The T12 Circuit Breaker is UL, CSA, and VDE approved, ensuring compliance with international safety standards. Its IP40 protection rating indicates suitability for indoor use, while the dielectric strength is rated at AC 4000 V.

Datasheet Summary
Powered by GS/AI

The T12 Circuit Breaker 15A (part number 90B5376) is a single pole, thermally operated circuit breaker designed for equipment protection against overloads and short circuits. It features a positively trip-free mechanism that ensures contacts open even if the reset button is held in the closed position. The device is compact and cost-effective, making it suitable for applications involving motors, transformers, and solenoids. This circuit breaker operates within a rated current range of 0.05 to 16 A and can handle a maximum breaking capacity of 1000 A at AC 240 V. It is rated for AC voltages up to 240 V and DC voltages up to 28 V. The unit is calibrated for an ambient temperature of +23°C, with correction factors provided for different temperatures. It is also resistant to shock and vibration, complying with IEC standards. Available options include various actuation types (reset or manual ON/OFF), terminal types (quick connect or screw clamp), and additional features such as independent auxiliary contacts. The T12 Circuit Breaker is UL, CSA, and VDE approved, ensuring compliance with international safety standards. Its IP40 protection rating indicates suitability for indoor use, while the dielectric strength is rated at AC 4000 V.

Suppliers

Company
Product
Description
Supplier Links
T12 Circuit Breaker 15A Schurter - 90B5376 - Newark, An Avnet Company
Chicago, IL, United States
T12 Circuit Breaker 15A Schurter
90B5376
T12 Circuit Breaker 15A Schurter 90B5376
T12 Circuit Breaker 15A

T12 Circuit Breaker 15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 90B5376
Product Name T12 Circuit Breaker 15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1915TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S240D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 24 volts
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details