Infineon Technologies AG Multi-Purpose ESD Devices ESD204-B1-02ELS

Description
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) - Bi-directional, working voltage up to VRWM = -8 / +14 V max. - Low capacitance: CL = 4 pF (typical) - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet
Description
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) - Bi-directional, working voltage up to VRWM = -8 / +14 V max. - Low capacitance: CL = 4 pF (typical) - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD204-B1-02ELS - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD204-B1-02ELS
Multi-Purpose ESD Devices ESD204-B1-02ELS
Low Capacitance Bi-directional ESD / Transient Protection Diode Summary of Features: - ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns) - Bi-directional, working voltage up to VRWM = -8 / +14 V max. - Low capacitance: CL = 4 pF (typical) - Low reverse current. IR = 50nA (max.) - Pb-free (RoHS compliant) and halogen free package Target Applications: - Keypad, touchpad, buttons, convenience keys - LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...) - Notebooks tablets and desktop computers and their peripherals

Low Capacitance Bi-directional ESD / Transient Protection Diode
Summary of Features:
- ESD / transient protection according to: – IEC61000-4-2 (ESD): ±20 kV (air/contact discharge) – IEC61000-4-4 (EFT): 40 A (5/50 ns)
- Bi-directional, working voltage up to VRWM = -8 / +14 V max.
- Low capacitance: CL = 4 pF (typical)
- Low reverse current. IR = 50nA (max.)
- Pb-free (RoHS compliant) and halogen free package
Target Applications:
- Keypad, touchpad, buttons, convenience keys
- LCD displays, Camera, audio lines, mobile communication, Consumer products (E-Book, MP3, DVD, DSC...)
- Notebooks tablets and desktop computers and their peripherals

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD204-B1-02ELS
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD246-B1-W01005 - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
Current Surge 5 amps
View Details
Low Capacitance ESD Devices - ESD112-B1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
 - ESD205B102ELE6327XTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
ESD and Surge Protection - ESD102-U4-05L - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-5
Standards and Certifications RoHS
Current Surge 3 amps
View Details