SCHURTER Inc Fuse Holders 3101.001

Description
Fuse holder slotted 5x20mm FPG1
Request a Quote Datasheet
Description
Fuse holder slotted 5x20mm FPG1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holders - 1739653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
1739653
Fuse Holders 1739653
Fuse holder slotted 5x20mm FPG1

Fuse holder slotted 5x20mm FPG1

Supplier's Site
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter - 84K0264 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter
84K0264
Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter 84K0264
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG1 Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
70159873
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount 70159873
Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn ect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight. 5 Milliohms contact resistance.

Panel Mount, 10 A , 250 V , Thermoplastic , Type FPG1 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconnect terminals. Various mounting styles for panel or PCB. IP 67 models are watertight.
5 Milliohms contact resistance.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuse Holders Fuse Holders Fuse Holders
Product Number 1739653 84K0264 70159873
Product Name Fuse Holders Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount
Standard Fuse Size Accomodated 5mm x 20mm; Other; (5 x 20mm)
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - CS0575-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details
Fuse Holders - V-28C Shocksafe -  - VICFUSE
Specs
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details