SCHURTER Inc Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA 4300.0703

Description
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715
Datasheet
Description
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA - 70080669 - Allied Electronics, Inc.
Fort Worth, TX, USA
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA
70080669
Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA 70080669
Features: Panel Mount: Snap-in, Front-Side 1 Function Line Outlet, Protection Class I Solder Terminals Alternative: Protection Class II Version 0715

Features:

  • Panel Mount: Snap-in, Front-Side
  • 1 Function
  • Line Outlet, Protection Class I
  • Solder Terminals
  • Alternative: Protection Class II Version 0715
Supplier's Site
Connector, Power Entry, Socket 15A; Connector Type Schurter - 50F2845 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket 15A; Connector Type Schurter
50F2845
Connector, Power Entry, Socket 15A; Connector Type Schurter 50F2845
CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplast ic Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET 15A; Connector Type:Power Entry; Current Rating:15A; Connector Colour:Black; Connector Body Material:Thermoplastic Body; Voltage Rating VAC:250V; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70080669 50F2845
Product Name Outlet; Snap-in Panel; 15 A; 125 V; Thermoplastic, Nylon 66; NEMA Connector, Power Entry, Socket 15A; Connector Type Schurter
Mounting Snap-in Panel
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Pin Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details