PIC Wire & Cable 75 Ohm ARINC Size 16 Socket 110458

Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote Datasheet
Description
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 Ohm ARINC Size 16 Socket - 110458 - PIC Wire & Cable
Waukesha, WI, United States
75 Ohm ARINC Size 16 Socket
110458
75 Ohm ARINC Size 16 Socket 110458
PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 75 Ohm cable connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Coaxial Connectors
Product Number 110458
Product Name 75 Ohm ARINC Size 16 Socket
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Geometry Straight
Termination Crimp
Voltage Rating 1000 volts
View Details