25A Slow Blow Fuse, 32VAC/63VDC, 1206 SMD Product overview: 3413.0332.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 25A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0332.22 can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 763344-3413.0332.22
Series: UST 1206
Packaging: Reel package
Operating Temperature Range: -55°C ~ 90°C
Package: 1206 (3216 Metric)
Current Rating: 25A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32V
Voltage Rating - DC: 63V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 100A
Melting I2t: 220
Approvals: cURus
Mounting: SMD
Resistance: 0.0013 Ohm
Family Name: 3413
Categories: Circuit Protection
Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
Introduction Date: July 15, 2008
ECCN: EAR99
Country of Origin: Switzerland
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
25A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE, SMD, 25A, 1206, SLOW BLOW, FULL REEL; Fuse Current:25A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:UST 1206 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE BOARD MOUNT 25A 32VAC 63VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-3413.0332.22 | 763344-3413.0332.22 | 486-1690-6-ND | 39P9356 | 3413.0332.22 |
| Product Name | SMD 25A Circuit Protection Fuse | Fuses - 3413.0332.22 | Fuses | Fuse, Smd, 25A, 1206, Slow Blow, Full Reel; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Glass, Epoxy | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Rated Voltage | 63 volts | 32 volts | 32 volts | 32 volts | |
| Rated Current | 25 amps | 25 amps | 25 amps | 25 amps |