SCHURTER Inc Fuses 3413.0331.22

Description
20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-1689-1-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1689-2-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 486-1689-6-ND - DigiKey
Thief River Falls, MN, United States
20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

20A 32V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 20A Circuit Protection Fuse
139-3413.0331.22
SMD 20A Circuit Protection Fuse 139-3413.0331.22
20A 32VAC 63VDC Slow Blow Fuse, 1206 SMD Product overview: 3413.0331.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0331.22 can be used for catalog matching and distributor lookup.

20A 32VAC 63VDC Slow Blow Fuse, 1206 SMD Product overview: 3413.0331.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 20A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3413.0331.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 32 V Size / Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm) DC Cold Resistance: 0.0018 Ohms Operating Temperature: -55°C ~ 90°C Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 63 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 32 V
Size / Dimension: 0.126" L x 0.063" W x 0.024" H (3.20mm x 1.60mm x 0.60mm)
DC Cold Resistance: 0.0018 Ohms
Operating Temperature: -55°C ~ 90°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage Rating - DC: 63 V

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Fuses - 3413.0331.22 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
3413.0331.22
TVS/Fuse/Board Level Protection >> Fuses 3413.0331.22
100A 20A 32V 63V 1206 Fuses ROHS

100A 20A 32V 63V 1206 Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 3413.0331.22
FUSE BOARD MOUNT 20A 32VAC 63VDC

FUSE BOARD MOUNT 20A 32VAC 63VDC

Supplier's Site
FUSE BOARD MOUNT 20A 32VAC 63VDC - 685-3413.0331.22 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MOUNT 20A 32VAC 63VDC
685-3413.0331.22
FUSE BOARD MOUNT 20A 32VAC 63VDC 685-3413.0331.22
FUSE BOARD MOUNT 20A 32VAC 63VDC

FUSE BOARD MOUNT 20A 32VAC 63VDC

Supplier's Site
Fuse, Smd, 20A, 1206, Slow Blow; Fuse Current Schurter - 39P9355 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 20A, 1206, Slow Blow; Fuse Current Schurter
39P9355
Fuse, Smd, 20A, 1206, Slow Blow; Fuse Current Schurter 39P9355
FUSE, SMD, 20A, 1206, SLOW BLOW; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:UST 1206 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, SMD, 20A, 1206, SLOW BLOW; Fuse Current:20A; Blow Characteristic:Slow Blow; Voltage Rating VAC:32VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206; Product Range:UST 1206 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 486-1689-1-ND 139-3413.0331.22 3413.0331.22 3413.0331.22 685-3413.0331.22 39P9355
Product Name Fuses SMD 20A Circuit Protection Fuse Circuit Protection Fuses TVS/Fuse/Board Level Protection >> Fuses Circuit Protection - Fuses FUSE BOARD MOUNT 20A 32VAC 63VDC Fuse, Smd, 20A, 1206, Slow Blow; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount Surface Mount
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F) -55 C (-67 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers