The Usi 1206 Fuse F 500mA is a non-resettable fuse designed for quick-acting protection in both AC and DC circuits. It has a rated voltage of 32 VAC and 63 VDC, with a breaking capacity of 63 A. The fuse operates within a temperature range of -55 °C to 90 °C and is suitable for PCB and SMT mounting. This fuse features high melting I¬=t-values, making it suitable for applications with inrush currents, particularly in industrial electronics. It complies with IEC 60127-4 and is approved by UL and CSA, ensuring reliability and safety in various applications. The fuse is constructed with an epoxy glass housing and nickel/gold-plated copper terminals, contributing to its durability. The Usi 1206 Fuse F 500mA is packaged for convenience, with options for blister tape in various quantities. Its specifications make it a viable choice for engineers seeking reliable circuit protection solutions.
USI 1206 Fuse F 500mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 05M2846 |
| Product Name | Usi 1206 Fuse F 500Ma Schurter |