SCHURTER Inc Fuses 3413.0008.11

Description
160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3700-ND - DigiKey
Thief River Falls, MN, United States
160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

160mA 125V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 160Ma, 1206, Fast Acting; Fuse Current Schurter - 74R8077 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 160Ma, 1206, Fast Acting; Fuse Current Schurter
74R8077
Fuse, Smd, 160Ma, 1206, Fast Acting; Fuse Current Schurter 74R8077
FUSE, SMD, 160mA, 1206, FAST ACTING; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:USFF 1206 Series RoHS Compliant: Yes

FUSE, SMD, 160mA, 1206, FAST ACTING; Fuse Current:160mA; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:USFF 1206 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 3413.0008.11 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3413.0008.11
Circuit Protection - Fuses 3413.0008.11
FUSE BRD MNT 160MA 125VAC 63VDC

FUSE BRD MNT 160MA 125VAC 63VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3700-ND 74R8077 3413.0008.11
Product Name Fuses Fuse, Smd, 160Ma, 1206, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 90 C (-67 to 194 F) -55 to 90 C (-67 to 194 F)
Rated Breaking Capacity 100 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details