2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
FUSE, 2 A, 125 V, SMD, 0.039 OHMS, SURFACE MOUNT, FAST BLOW, MGA SERIES, 3.20 X 1.55 MM. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 2A 125VAC/VDC 2SMD
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3410.0035.02TR-ND | 38890164 | 3410.0035.02 |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |