SCHURTER Inc Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter 3405.0919.11

Description
FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter - 91F9571 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter
91F9571
Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter 91F9571
FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes

FUSE, SMD, 1.25A, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:1.9mm x 2.6mm; Product Range:SFC Series; Breaking Capacity Current AC:100ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 91F9571
Product Name Fuse, Smd, 1.25A, Fast Acting; Fuse Current Schurter
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 004110424 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 315 amps
View Details