SCHURTER Inc Circuit Protection Fuses 3405.0176.24

Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10 A Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet
Description
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10 A Product Status: Active Voltage Rating - DC: 125 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 250 V Response Time: Fast Blow Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 10 A Product Status: Active Voltage Rating - DC: 125 V

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 10 A
Product Status: Active
Voltage Rating - DC: 125 V

Buy Now Datasheet
Fuses - 486-1970-6-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-1970-1-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-1970-2-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

10A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Circuit Protection - Fuses - 3405.0176.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3405.0176.24
Circuit Protection - Fuses 3405.0176.24
FUSE BOARD MNT 10A 250VAC 125VDC

FUSE BOARD MNT 10A 250VAC 125VDC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-1970-6-ND 3405.0176.24
Product Name Circuit Protection Fuses Fuses Circuit Protection - Fuses
Mounting Surface Mount Solderable (Surface Mount Technology)
Rated Voltage 250 volts 250 volts
Rated Current 10 amps 10 amps
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF526/VF526-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuse - 10709075 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details