SCHURTER Inc Fuses 3404.0114.11

Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-2087-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 3404.0114.11
FUSE BRD MNT 1A 125VAC/VDC 2SMD

FUSE BRD MNT 1A 125VAC/VDC 2SMD

Supplier's Site
Omt 125 Fuse 1A T; Fuse Current Schurter - 10J2478 - Newark, An Avnet Company
Chicago, IL, United States
Omt 125 Fuse 1A T; Fuse Current Schurter
10J2478
Omt 125 Fuse 1A T; Fuse Current Schurter 10J2478
OMT 125 FUSE 1A T; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMT 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

OMT 125 FUSE 1A T; Fuse Current:1A; Blow Characteristic:Time Delay; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:SMD; Product Range:OMT 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-2087-ND 3404.0114.11 10J2478
Product Name Fuses Circuit Protection - Fuses Omt 125 Fuse 1A T; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers