SCHURTER Inc Omf 125 Fuse F 7A Schurter 3404.0019.24

Description
OMF 125 Fuse F 7A
Datasheet
Description
OMF 125 Fuse F 7A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Omf 125 Fuse F 7A Schurter - 23B8713 - Newark, An Avnet Company
Chicago, IL, United States
Omf 125 Fuse F 7A Schurter
23B8713
Omf 125 Fuse F 7A Schurter 23B8713
OMF 125 Fuse F 7A

OMF 125 Fuse F 7A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23B8713
Product Name Omf 125 Fuse F 7A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
30 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD protection for In-vehicle networks - PESD2CANFD24L-UX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT323 SOT323
Standards and Certifications RoHS
View Details