Nexperia B.V. ESD protection for in-vehicle networks PESD2CANFD24VT-QR

Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet
Description
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ESD protection for in-vehicle networks - PESD2CANFD24VT-QR - Nexperia B.V.
Nijmegen, Netherlands
ESD protection for in-vehicle networks
PESD2CANFD24VT-QR
ESD protection for in-vehicle networks PESD2CANFD24VT-QR
ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL= 33 V at IPP = 1 A ESD protection up to 23 kV (IEC 61000-4-2) Low capacitance: Cd = 6 pF ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω) High temperature capability: Tj = 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications ESD protection for in-vehicle network lines in automotive environments CAN-FD CAN FlexRay SENT

ESD protection device in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect two automotive in-vehicle network bus lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL= 33 V at IPP = 1 A
  • ESD protection up to 23 kV (IEC 61000-4-2)
  • Low capacitance: Cd = 6 pF
  • ESD protection up to 23 kV (ISO 10605; C = 150 pF; R = 330 Ω)
  • High temperature capability: Tj = 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

ESD protection for in-vehicle network lines in automotive environments

  • CAN-FD
  • CAN
  • FlexRay
  • SENT
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PESD2CANFD24VT-QR
Product Name ESD protection for in-vehicle networks
Mounting / Packaging SOT23 SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Ultra low capacitance ESD protection array - NUP1301QAZ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1215 SOT1215
Standards and Certifications RoHS
View Details
ESD protection for In-vehicle networks - PESD2CANFD27L-TR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers
ESD protection for differential data lines - PESD1USB3B/CZ - Nexperia B.V.
Specs
Mounting / Packaging WLCSP5_2-1-2 WLCSP5_2-1-2
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5B-TTSX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers