3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BRD MNT 3.5A 125VAC/VDC SMD
FUSE, SMD, 3.5A, FAST ACTING; Fuse Current:3.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 125 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 131498 | 486-4659-ND | 3404.0015.11 | 16F2124 |
| Product Name | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, Smd, 3.5A, Fast Acting; Fuse Current Schurter |
| Fuse Material | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS | ||
| Features | Resettable | Fast Acting | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |