SCHURTER Inc Fuses 3403.0291.11

Description
50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3403.0291.11-ND - DigiKey
Thief River Falls, MN, United States
50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

50A 125V AC 72V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Smd Fuse, Time Delay, 50A, 125Vac; Fuse Current Schurter - 53AJ6390 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Time Delay, 50A, 125Vac; Fuse Current Schurter
53AJ6390
Smd Fuse, Time Delay, 50A, 125Vac; Fuse Current Schurter 53AJ6390
SMD FUSE, TIME DELAY, 50A, 125VAC; Fuse Current:50A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

SMD FUSE, TIME DELAY, 50A, 125VAC; Fuse Current:50A; Blow Characteristic:Time Delay; Voltage Rating VAC:125V; Voltage Rating VDC:72V; Fuse Case Style:SMD; Product Range:UMT-H Series; Breaking Capacity Current AC:500A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 486-3403.0291.11-ND 53AJ6390
Product Name Fuses Smd Fuse, Time Delay, 50A, 125Vac; Fuse Current Schurter
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110378 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers