SCHURTER Inc Fuses 3403.0280.23

Description
4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3565-6-ND - DigiKey
Thief River Falls, MN, United States
4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3565-2-ND - DigiKey
Thief River Falls, MN, United States
4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - 486-3565-1-ND - DigiKey
Thief River Falls, MN, United States
4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

4A 277V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse Current Schurter - 97W1516 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Schurter
97W1516
Fuse Current Schurter 97W1516
Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; Breaking Capacity Current DC:1.5kA RoHS Compliant: Yes

Fuse Current:4A; Blow Characteristic:Slow Blow; Voltage Rating VAC:250VAC; Voltage Rating VDC:125VDC; Fuse Case Style:15.4mm x 5.4mm; Product Range:UMT-H Series; Breaking Capacity Current AC:1.5kA; Breaking Capacity Current DC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 3403.0280.23
FUSE BRD MT 4A 277VAC 125VDC SMD

FUSE BRD MT 4A 277VAC 125VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3565-6-ND 97W1516 3403.0280.23
Product Name Fuses Fuse Current Schurter Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details